4 Circuit IC Switch 1:1 170Ohm 14-SOIC
4-Ch Analog Switch, 200MHz BW, 10V, SOIC, SMT Product overview: CD74HC4016M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 10V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 10V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4016M96 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 170Ohm 14-SOIC
IC SWITCH QUAD 1X2 14SOIC
Analog Switch Quad SPST 14-Pin SOIC T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 296-9205-2-ND | 747-CD74HC4016M96 | CD74HC4016M96 | CD74HC4016M96 | 815-CD74HC4016M96 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 200MHz 10V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switch Quad SPST 14-Pin SOIC T/R |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |||
| Supply Voltage (VS) | 2 to 10 volts | 2 to 10 volts | 4.5 volts | ||
| Ron | 170 ohms | 170 ohms | 8.5 ohms | 8.50E-6 ohms | |
| Bandwidth | 20 MHz | 200 MHz | 20 MHz | 20 MHz |