Texas Instruments CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs CD74HCT4067IM96Q1

Description
Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer with TTL Inputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer with TTL Inputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs - CD74HCT4067IM96Q1 - Texas Instruments
Dallas, TX, United States
CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs
CD74HCT4067IM96Q1
CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs CD74HCT4067IM96Q1
Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer with TTL Inputs 24-SOIC -40 to 85

Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Analog Switch and Multiplexer IC
747-CD74HCT4067IM96Q1
Automotive SOIC Analog Switch and Multiplexer IC 747-CD74HCT4067IM96Q1
Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer with TTL Inputs 24-SOIC -40 to 85 Product overview: CD74HCT4067IM96Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4067IM96Q 1 can be used for catalog matching and distributor lookup.

Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs 24-SOIC -40 to 85 Product overview: CD74HCT4067IM96Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4067IM96Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4067IM96Q1-ND
Analog Switches, Multiplexers, Demultiplexers CD74HCT4067IM96Q1-ND
1 Circuit IC Switch 16:1 180Ohm 24-SOIC

1 Circuit IC Switch 16:1 180Ohm 24-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - 915171-CD74HCT4067IM96Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1
915171-CD74HCT4067IM96Q1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 915171-CD74HCT4067IM96Q1
Manufacturer: Texas Instruments Win Source Part Number: 915171-CD74HCT4067IM 96Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT4067 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 915171-CD74HCT4067IM96Q1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT4067
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4067IM96Q1
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4067IM96Q1
IC MUX/DEMUX 1X16 24SOIC

IC MUX/DEMUX 1X16 24SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4067IM96Q1
Analog Switches, Multiplexers, Demultiplexers CD74HCT4067IM96Q1
1 Circuit IC Switch 16:1 180Ohm 24-SOIC

1 Circuit IC Switch 16:1 180Ohm 24-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HCT4067IM96Q1 747-CD74HCT4067IM96Q1 CD74HCT4067IM96Q1-ND 915171-CD74HCT4067IM96Q1 CD74HCT4067IM96Q1 CD74HCT4067IM96Q1
Product Name CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs Automotive SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:16 MUX 16x1
Applications Automotive Automotive
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Ron 90 ohms 180 ohms 10 ohms 180 ohms
Unlock Full Specs
to access all available technical data