Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153E CD74HCT153E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160360-CD74HCT153E Series: 74HCT Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HCT153 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT153N,652; 74HCT153N; CD74HCT153EE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160360-CD74HCT153E Series: 74HCT Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HCT153 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT153N,652; 74HCT153N; CD74HCT153EE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT153E is a dual 4-to-1 line selector/multiplexer designed for high-speed CMOS logic applications. It features common select inputs (S0 and S1) and separate enable inputs (1E, 2E), allowing for the selection of one of four data sources for each section. The device operates within a temperature range of -55°C to 125°C and supports a supply voltage of 4.5V to 5.5V, making it suitable for various environmental conditions. This multiplexer is characterized by buffered inputs and outputs, providing a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT153E offers significant power reduction compared to LSTTL logic ICs and is compatible with both LSTTL and CMOS input logic levels. The device is packaged in a 16-DIP format, making it suitable for through-hole mounting applications. Engineers considering this product should note its high noise immunity and balanced propagation delay, which enhance performance in digital circuits.

Datasheet Summary
Powered by GS/AI

The CD74HCT153E is a dual 4-to-1 line selector/multiplexer designed for high-speed CMOS logic applications. It features common select inputs (S0 and S1) and separate enable inputs (1E, 2E), allowing for the selection of one of four data sources for each section. The device operates within a temperature range of -55°C to 125°C and supports a supply voltage of 4.5V to 5.5V, making it suitable for various environmental conditions. This multiplexer is characterized by buffered inputs and outputs, providing a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT153E offers significant power reduction compared to LSTTL logic ICs and is compatible with both LSTTL and CMOS input logic levels. The device is packaged in a 16-DIP format, making it suitable for through-hole mounting applications. Engineers considering this product should note its high noise immunity and balanced propagation delay, which enhance performance in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153E - 1160360-CD74HCT153E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153E
1160360-CD74HCT153E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153E 1160360-CD74HCT153E
Manufacturer: Texas Instruments Win Source Part Number: 1160360-CD74HCT153E Series: 74HCT Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HCT153 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT153N,652; 74HCT153N; CD74HCT153EE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160360-CD74HCT153E
Series: 74HCT
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HCT153
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HCT153N,652; 74HCT153N; CD74HCT153EE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-2094-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-2094-5-ND
Signal Switches, Multiplexers, Decoders 296-2094-5-ND
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT153E
Logic - Signal Switches, Multiplexers, Decoders CD74HCT153E
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1160360-CD74HCT153E 296-2094-5-ND CD74HCT153E
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153E Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
10-bit bus switch with 5-bit output enables - 74CBTLV3384BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers