Texas Instruments CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053PW

Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers - CD74HC4053PW - Texas Instruments
Dallas, TX, United States
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers
CD74HC4053PW
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053PW
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-TSSOP -55 to 125

High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 16-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
747-CD74HC4053PW
TSSOP Analog Switch and Multiplexer IC 747-CD74HC4053PW
5-V, 2:1 (SPDT) 3-channel analog switch 16-TSSOP -55 to 125 Product overview: CD74HC4053PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053PW can be used for catalog matching and distributor lookup.

5-V, 2:1 (SPDT) 3-channel analog switch 16-TSSOP -55 to 125 Product overview: CD74HC4053PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25997-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25997-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-25997-5-ND
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

Buy Now Datasheet
Ic, 74Hc, Multiplexer, Tssop16; Multiplexer Configuration Texas Instruments - 28AH2071 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, Multiplexer, Tssop16; Multiplexer Configuration Texas Instruments
28AH2071
Ic, 74Hc, Multiplexer, Tssop16; Multiplexer Configuration Texas Instruments 28AH2071
IC, 74HC, MULTIPLEXER, TSSOP16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:130ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, 74HC, MULTIPLEXER, TSSOP16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:130ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4053PW
Analog Switches, Multiplexers, Demultiplexers CD74HC4053PW
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4053PW 747-CD74HC4053PW 296-25997-5-ND 28AH2071 CD74HC4053PW
Product Name CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Ic, 74Hc, Multiplexer, Tssop16; Multiplexer Configuration Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Configuration 3 X SPDT 2x1
Applications Military
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to ? volts 1 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data