Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers DG211CYT

Description
4 Circuit IC Switch 1:1 175Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 175Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG211CYT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG211CYT-ND
Analog Switches, Multiplexers, Demultiplexers DG211CYT-ND
4 Circuit IC Switch 1:1 175Ohm 16-SOIC

4 Circuit IC Switch 1:1 175Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211CYT - 119883-DG211CYT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211CYT
119883-DG211CYT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211CYT 119883-DG211CYT
Manufacturer: Intersil Win Source Part Number: 119883-DG211CYT Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC Crosstalk: -90dB @ 100kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 175 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 460ns, 450ns Channel Capacitance(CS off, CD off): 5pF, 5pF Max Leakage Current (IS off): 5nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking

Manufacturer: Intersil
Win Source Part Number: 119883-DG211CYT
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NC
Crosstalk: -90dB @ 100kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 175 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 460ns, 450ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 5nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
175OHM Analog Switch and Multiplexer IC
747-DG211CYT
175OHM Analog Switch and Multiplexer IC 747-DG211CYT
IC SW SPST-NCX4 175OHM 16SOIC Product overview: DG211CYT from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 175OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG211CYT can be used for catalog matching and distributor lookup.

IC SW SPST-NCX4 175OHM 16SOIC Product overview: DG211CYT from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 175OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG211CYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG211CYT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG211CYT
Interface - Analog Switches, Multiplexers, Demultiplexers DG211CYT
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG211CYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG211CYT
Analog Switches, Multiplexers, Demultiplexers DG211CYT
4 Circuit IC Switch 1:1 175Ohm 16-SOIC

4 Circuit IC Switch 1:1 175Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG211CYT-ND 119883-DG211CYT 747-DG211CYT DG211CYT DG211CYT
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211CYT 175OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 15 volts
Ron 175 ohms 175 ohms
tON 460 ns
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G66GM,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers