4-Ch Analog Switch, 200MHz, 10V, SPST, TSSOP, Surface Mount Product overview: CD74HC4066PWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 10V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 200MHz, 10V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4066PWT can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP
IC SWITCH QUAD 1X2 14TSSOP
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-CD74HC4066PWT | 296-CD74HC4066PWTTR-ND | CD74HC4066PWT | CD74HC4066PWT |
| Product Name | SMD 200MHz 10V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 10 volts | 2 to 10 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Min Operating Current | 0.0160 mA | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |