Texas Instruments CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051E

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051E - Texas Instruments
Dallas, TX, United States
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer
CD74HC4051E
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051E
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-CD74HC4051E
Analog Switch and Multiplexer IC 747-CD74HC4051E
5-V, 8:1, 1-channel analog mutliplexer 16-PDIP -55 to 125 Product overview: CD74HC4051E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051E can be used for catalog matching and distributor lookup.

5-V, 8:1, 1-channel analog mutliplexer 16-PDIP -55 to 125 Product overview: CD74HC4051E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - 012926-CD74HC4051E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E
012926-CD74HC4051E
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E 012926-CD74HC4051E
Manufacturer: Texas Instruments Win Source Part Number: 012926-CD74HC4051E Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 25pF Max Leakage Current (IS off): 400nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Sensing & Instrumentation, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 012926-CD74HC4051E
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 25pF
Max Leakage Current (IS off): 400nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-12810-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-12810-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-12810-5-ND
1 Circuit IC Switch 8:1 130Ohm 16-PDIP

1 Circuit IC Switch 8:1 130Ohm 16-PDIP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 526694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
526694
Multiplexer & Demultiplexer ICs 526694
8-Channel Analog Mux/Demux CD74HC4051E

8-Channel Analog Mux/Demux CD74HC4051E

Supplier's Site
Multiplexer & Demultiplexer ICs - 1218353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1218353
Multiplexer & Demultiplexer ICs 1218353
8-Channel Analog Mux/Demux CD74HC4051E

8-Channel Analog Mux/Demux CD74HC4051E

Supplier's Site
Ic, 74Hc, 74Hc4051, Dip16, 6V; Svhc Texas Instruments - 29AH3617 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, 74Hc4051, Dip16, 6V; Svhc Texas Instruments
29AH3617
Ic, 74Hc, 74Hc4051, Dip16, 6V; Svhc Texas Instruments 29AH3617
IC, 74HC, 74HC4051, DIP16, 6V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, 74HC, 74HC4051, DIP16, 6V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051E
Analog Switches, Multiplexers, Demultiplexers CD74HC4051E
1 Circuit IC Switch 8:1 130Ohm 16-PDIP

1 Circuit IC Switch 8:1 130Ohm 16-PDIP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051E
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051E
IC MUX/DEMUX 8X1 16DIP

IC MUX/DEMUX 8X1 16DIP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD74HC4051E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD74HC4051E
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD74HC4051E
130Ω 1 PDIP-16 Analog Switches / Multiplexers ROHS

130Ω 1 PDIP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4051E 747-CD74HC4051E 012926-CD74HC4051E 296-12810-5-ND 526694 29AH3617 CD74HC4051E CD74HC4051E CD74HC4051E
Product Name CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Ic, 74Hc, 74Hc4051, Dip16, 6V; Svhc Texas Instruments Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 1 X 1:8 MUX 8x1 8x1 8x1; Single 8:1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to ? volts 2 to 6 volts 1 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 130 ohms 8.5 ohms 130 ohms
Unlock Full Specs
to access all available technical data