Decoder/Demultiplexe
3-to-8 Line Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 083159-CD74HC238E
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HC238
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC238N; 74HC238N,652; M74HC238B1R; TC74HC238AP(F,M);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC DECODER/DEMUX 1X3:8 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-25983-5-ND | 743-CD74HC238E | 083159-CD74HC238E | CD74HC238E |
| Product Name | Signal Switches, Multiplexers, Decoders | 6V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC238E | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP; "16-DIP | Rail/Tube | DIP; PDIP; 16-PDIP | |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |