Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CY74FCT157CTQCT

Description
Multiplexer 4 x 2:1 16-SSOP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-12272-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-12272-2-ND
Signal Switches, Multiplexers, Decoders 296-12272-2-ND
Multiplexer 4 x 2:1 16-SSOP

Multiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT157CTQCT - 013505-CY74FCT157CTQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT157CTQCT
013505-CY74FCT157CTQCT
Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT157CTQCT 013505-CY74FCT157CTQCT
Manufacturer: Texas Instruments Win Source Part Number: 013505-CY74FCT157CTQ CT Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013505-CY74FCT157CTQCT
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 70MHz 64mA SSOP Analog Switch and Multiplexer IC
743-CY74FCT157CTQCT
Quad 70MHz 64mA SSOP Analog Switch and Multiplexer IC 743-CY74FCT157CTQCT
Quad 2-Input Mux IC, 70MHz, 64mA, SSOP, Gold Plating Product overview: CY74FCT157CTQCT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 70MHz, 64mA, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 70MHz, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT157CTQCT can be used for catalog matching and distributor lookup.

Quad 2-Input Mux IC, 70MHz, 64mA, SSOP, Gold Plating Product overview: CY74FCT157CTQCT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 70MHz, 64mA, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 70MHz, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT157CTQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CY74FCT157CTQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CY74FCT157CTQCT
Logic - Signal Switches, Multiplexers, Decoders CY74FCT157CTQCT
IC MULTIPLEXER 4 X 2:1 16SSOP

IC MULTIPLEXER 4 X 2:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-12272-2-ND 013505-CY74FCT157CTQCT 743-CY74FCT157CTQCT CY74FCT157CTQCT
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT157CTQCT Quad 70MHz 64mA SSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "16-SSOP SSOP; SOP; 16-SSOP Tape and Reel
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Bilateral switch - 74LVC1G66GM,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT1G384DCKRG4 - 076159-74CBT1G384DCKRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-5
View Details
2 suppliers