Texas Instruments CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer CD74HC4067E

Description
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer - CD74HC4067E - Texas Instruments
Dallas, TX, United States
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer
CD74HC4067E
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer CD74HC4067E
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-PDIP -55 to 125

High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer 24-PDIP -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-33087-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-33087-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-33087-5-ND
1 Circuit IC Switch 16:1 160Ohm 24-PDIP

1 Circuit IC Switch 16:1 160Ohm 24-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 89MHz Analog Switch and Multiplexer IC
747-CD74HC4067E
Through-Hole 89MHz Analog Switch and Multiplexer IC 747-CD74HC4067E
16-Ch Analog Mux/Demux, 89MHz BW, PDIP, Through Hole Product overview: CD74HC4067E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 89MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 89MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4067E can be used for catalog matching and distributor lookup.

16-Ch Analog Mux/Demux, 89MHz BW, PDIP, Through Hole Product overview: CD74HC4067E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 89MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 89MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4067E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - 1160286-CD74HC4067E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E
1160286-CD74HC4067E
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E 1160286-CD74HC4067E
Manufacturer: Texas Instruments Win Source Part Number: 1160286-CD74HC4067E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160286-CD74HC4067E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4067E
Analog Switches, Multiplexers, Demultiplexers CD74HC4067E
1 Circuit IC Switch 16:1 160Ohm 24-PDIP

1 Circuit IC Switch 16:1 160Ohm 24-PDIP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4067E
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4067E
IC MUX/DEMUX 1X16 24DIP

IC MUX/DEMUX 1X16 24DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4067E 296-33087-5-ND 747-CD74HC4067E 1160286-CD74HC4067E CD74HC4067E CD74HC4067E
Product Name CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Through-Hole 89MHz Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:16 MUX 16x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 80 ohms 160 ohms 160 ohms 8.5 ohms
Unlock Full Specs
to access all available technical data