The DG201HSDY-T1-E3 is a high-speed quad SPST CMOS analog switch designed for efficient switching of analog signals. It features a low on-resistance of 25 Ω and a fast turn-on time of 38 ns, making it suitable for high-speed data acquisition applications. The device operates with a voltage range of -15 V to +15 V and supports a high current rating of up to 30 mA. It is TTL/CMOS logic compatible and exhibits low leakage current of 100 pA, which enhances accuracy in signal processing. Constructed using a proprietary high-voltage silicon-gate process, the DG201HSDY-T1-E3 ensures reliable performance with minimal latch-up risk. Each switch can conduct equally well in both directions when activated and effectively blocks input voltages when deactivated. The product is available in a 16-pin narrow SOIC package and is RoHS compliant, making it a suitable choice for various applications including data acquisition, communication systems, and automatic test equipment.
Quad SPST Analog Switch, 4 Ch, SOIC, Dual 15V Product overview: DG201HSDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG201HSDY-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG201HSDY-T1-E3 | DG201HSDY-T1-E3TR-ND | DG201HSDY-T1-E3 | DG201HSDY-T1-E3 |
| Product Name | Dual Quad 15V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 16.5 volts | 7 to 36 volts | ||
| Min Operating Current | 10 mA | |||
| Power Dissipation | 640 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |