Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74HCT158E

Description
Multiplexer 4 x 2:1 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-2140-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-2140-5-ND
Signal Switches, Multiplexers, Decoders 296-2140-5-ND
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT158E - 1160362-CD74HCT158E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT158E
1160362-CD74HCT158E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT158E 1160362-CD74HCT158E
Manufacturer: Texas Instruments Win Source Part Number: 1160362-CD74HCT158E Series: 74HCT Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HCT158 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): M74HCT158B1R; M74HCT158C1R; CD74HCT158M96; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia ,Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160362-CD74HCT158E
Series: 74HCT
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HCT158
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): M74HCT158B1R; M74HCT158C1R; CD74HCT158M96;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT158E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT158E
Logic - Signal Switches, Multiplexers, Decoders CD74HCT158E
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-2140-5-ND 1160362-CD74HCT158E CD74HCT158E
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT158E Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923097 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Bilateral switch - 74LVC1G384GZYL - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers