High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2-Ch 4:1 Analog Mux/Demux IC, 5V, 185MHz, SOIC Product overview: CD74HCT4052MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 185MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 185MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4052MT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1028537-CD74HCT4052M
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 185MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 12pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4052MT | 296-CD74HCT4052MTDKR-ND | 747-CD74HCT4052MT | 1028537-CD74HCT4052MT | CD74HCT4052MT | CD74HCT4052MT |
| Product Name | CD74HCT4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with TTL inputs | Analog Switches, Multiplexers, Demultiplexers | 5V 185MHz SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052MT | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | 4x1 | |||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 1 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |