Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers CD74HC4066MT

Description
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4066MTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4066MTTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4066MTTR-ND
4 Circuit IC Switch 1:1 70Ohm 14-SOIC

4 Circuit IC Switch 1:1 70Ohm 14-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4066MTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4066MTCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4066MTCT-ND
4 Circuit IC Switch 1:1 70Ohm 14-SOIC

4 Circuit IC Switch 1:1 70Ohm 14-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4066MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4066MTDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4066MTDKR-ND
4 Circuit IC Switch 1:1 70Ohm 14-SOIC

4 Circuit IC Switch 1:1 70Ohm 14-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - 1028415-CD74HC4066MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT
1028415-CD74HC4066MT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT 1028415-CD74HC4066MT
Manufacturer: Texas Instruments Win Source Part Number: 1028415-CD74HC4066MT Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 10 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028415-CD74HC4066MT
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 2 V to 10 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200MHz 10V SOIC Analog Switch and Multiplexer IC
747-CD74HC4066MT
200MHz 10V SOIC Analog Switch and Multiplexer IC 747-CD74HC4066MT
4-Ch Analog Switch IC, 200MHz, 10V, SPST, SOIC Product overview: CD74HC4066MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 10V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 10V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4066MT can be used for catalog matching and distributor lookup.

4-Ch Analog Switch IC, 200MHz, 10V, SPST, SOIC Product overview: CD74HC4066MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 10V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 10V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4066MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4066MT
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4066MT
IC SWITCH QUAD 1X2 14SOIC

IC SWITCH QUAD 1X2 14SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4066MT
Analog Switches, Multiplexers, Demultiplexers CD74HC4066MT
4 Circuit IC Switch 1:1 70Ohm 14-SOIC

4 Circuit IC Switch 1:1 70Ohm 14-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-CD74HC4066MTTR-ND 1028415-CD74HC4066MT 747-CD74HC4066MT CD74HC4066MT CD74HC4066MT
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT 200MHz 10V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts 2 to 10 volts 2 to 10 volts
Ron 70 ohms 0.5000 ohms 70 ohms
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-6518-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126QG - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details