Texas Instruments CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051M96

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051M96 - Texas Instruments
Dallas, TX, United States
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer
CD74HC4051M96
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051M96
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
180MHz 5V SOIC Analog Switch and Multiplexer IC
747-CD74HC4051M96
180MHz 5V SOIC Analog Switch and Multiplexer IC 747-CD74HC4051M96
8:1 Analog Multiplexer IC, 180MHz BW, 5V, SOIC Product overview: CD74HC4051M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051M96 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer IC, 180MHz BW, 5V, SOIC Product overview: CD74HC4051M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14530-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14530-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14530-1-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14530-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14530-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14530-2-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14530-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14530-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14530-6-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051M96
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051M96
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD74HC4051M96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD74HC4051M96
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD74HC4051M96
130Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS

130Ω 1 SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analogue Mux/demux, 8 Texas Instruments - 29AH3619 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Texas Instruments
29AH3619
Analogue Mux/demux, 8 Texas Instruments 29AH3619
ANALOGUE MUX/DEMUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:130ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:130ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051M96
Analog Switches, Multiplexers, Demultiplexers CD74HC4051M96
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4051M96 747-CD74HC4051M96 296-14530-1-ND CD74HC4051M96 CD74HC4051M96 29AH3619 CD74HC4051M96
Product Name CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 180MHz 5V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analogue Mux/demux, 8 Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 1 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 5 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products