High Speed CMOS 8-Channel Analog Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 079925-CD74HCT4051E
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 400nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 8:1 130Ohm 16-PDIP
IC MUX/DEMUX 8X1 16DIP
IC, LOGIC, ANALOG MUX/DEMUX, 16DIP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:90ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
1 Circuit IC Switch 8:1 130Ohm 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4051E | 079925-CD74HCT4051E | 296-2119-5-ND | CD74HCT4051E | 36AJ8609 | CD74HCT4051E |
| Product Name | CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051E | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Logic, Analog Mux/demux, 16Dip; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | |||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 1 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 5 ohms | 90 ohms | 130 ohms |