3-to-8 Line Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 1160370-CD74HCT237E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD74HCT237E | 1160370-CD74HCT237E | 296-33138-5-ND | CD74HCT237E |
| Product Name | 5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT237E | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | |||
| Bandwidth | 28 MHz |