Texas Instruments CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4051MT

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-speed CMOS analog multiplexer and demultiplexer with TTL input compatibility, enabling control of analog signals from 0V to 10V using a 4.5V to 5.5V digital supply. Features a typical ON-resistance of 70Ω at VCC−VEE = 4.5V and 40Ω at VCC−VEE = 9V, break-before-make switching, and operation over a −55°C to +125°C temperature range. Packaged in a 16-pin SOIC with dimensions 9.9mm × 3.9mm. Direct LSTTL input logic compatibility and CMOS input compatibility with input current ≤1µA.

Datasheet Summary
Powered by GS/AI

High-speed CMOS analog multiplexer and demultiplexer with TTL input compatibility, enabling control of analog signals from 0V to 10V using a 4.5V to 5.5V digital supply. Features a typical ON-resistance of 70Ω at VCC−VEE = 4.5V and 40Ω at VCC−VEE = 9V, break-before-make switching, and operation over a −55°C to +125°C temperature range. Packaged in a 16-pin SOIC with dimensions 9.9mm × 3.9mm. Direct LSTTL input logic compatibility and CMOS input compatibility with input current ≤1µA.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs - CD74HCT4051MT - Texas Instruments
Dallas, TX, United States
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs
CD74HCT4051MT
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4051MT
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT - 771413-CD74HCT4051MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT
771413-CD74HCT4051MT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT 771413-CD74HCT4051MT
Manufacturer: Texas Instruments Win Source Part Number: 771413-CD74HCT4051MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Family Name: CD74HCT4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): 74HCT4051D-Q100,11; M54HC4051D1; M54HC4051D; MC74HC4351DWG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771413-CD74HCT4051MT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Operating Supply Voltage: 4.5 V ~ 5.5 V
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 25pF
Family Name: CD74HCT4051
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 130 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Current - Leakage (IS(off)) (Maximum): 400nA
Alternative Parts (Cross-Reference): 74HCT4051D-Q100,11; M54HC4051D1; M54HC4051D; MC74HC4351DWG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 180MHz SOIC Analog Switch and Multiplexer IC
747-CD74HCT4051MT
5V 180MHz SOIC Analog Switch and Multiplexer IC 747-CD74HCT4051MT
8:1 Analog Multiplexer IC, 5V, 180MHz, SOIC Product overview: CD74HCT4051MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 180MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051MT can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer IC, 5V, 180MHz, SOIC Product overview: CD74HCT4051MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 180MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HCT4051MTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HCT4051MTTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HCT4051MTTR-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HCT4051MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HCT4051MTDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HCT4051MTDKR-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HCT4051MTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HCT4051MTCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HCT4051MTCT-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051MT
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4051MT
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051MT
Analog Switches, Multiplexers, Demultiplexers CD74HCT4051MT
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HCT4051MT 771413-CD74HCT4051MT 747-CD74HCT4051MT 296-CD74HCT4051MTTR-ND CD74HCT4051MT CD74HCT4051MT
Product Name CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT 5V 180MHz SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 1 to 5.5 volts
Ron 45 ohms 130 ohms 5 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BE - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4HE - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details