Texas Instruments Standard Linear and Logic Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC157M CD74HC157M

Description
Manufacturer: Texas Instruments Win Source Part Number: 006839-CD74HC157M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006839-CD74HC157M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC157M - 006839-CD74HC157M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC157M
006839-CD74HC157M
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC157M 006839-CD74HC157M
Manufacturer: Texas Instruments Win Source Part Number: 006839-CD74HC157M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006839-CD74HC157M
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-33031-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33031-5-ND
Signal Switches, Multiplexers, Decoders 296-33031-5-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC157M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC157M
Logic - Signal Switches, Multiplexers, Decoders CD74HC157M
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 006839-CD74HC157M 296-33031-5-ND CD74HC157M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC157M Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AUP2G157GS,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details