Texas Instruments High-Performance Analog Analog Switch and Multiplexer IC CD74HC237E

Description
Latch/Decoder/Demult iplexer Single 3-to-8 16-Pin PDIP Tube Product overview: CD74HC237E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC237E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Latch/Decoder/Demult iplexer Single 3-to-8 16-Pin PDIP Tube Product overview: CD74HC237E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC237E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-CD74HC237E
Analog Switch and Multiplexer IC 743-CD74HC237E
Latch/Decoder/Demult iplexer Single 3-to-8 16-Pin PDIP Tube Product overview: CD74HC237E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC237E can be used for catalog matching and distributor lookup.

Latch/Decoder/Demultiplexer Single 3-to-8 16-Pin PDIP Tube Product overview: CD74HC237E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC237E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237E - 1008305-CD74HC237E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237E
1008305-CD74HC237E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237E 1008305-CD74HC237E
Manufacturer: Texas Instruments Win Source Part Number: 1008305-CD74HC237E Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1008305-CD74HC237E
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD74HC237E-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
CD74HC237E-ND
Signal Switches, Multiplexers, Decoders CD74HC237E-ND
Decoder/Demultiplexe r 1 x 3:8 16-PDIP

Decoder/Demultiplexer 1 x 3:8 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC237E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC237E
Logic - Signal Switches, Multiplexers, Decoders CD74HC237E
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD74HC237E 1008305-CD74HC237E CD74HC237E-ND CD74HC237E
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237E Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to ? volts 2 to 6 volts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914653P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
Analog Switch and Multiplexer IC - 743-74HCT157D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
5 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details