4 Circuit IC Switch 1:1 50Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG201HSDY-T1-ND | DG201HSDY-T1 | DG201HSDY-T1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 7 to 36 volts | ||
| Ron | 50 ohms | 1.5 ohms | 50 ohms |
| tON | 60 ns |