High Speed CMOS 16-Channel Analog Multiplexer/Demultip
5-V, 16:1, 1-channel analog multiplexer 24-SOIC -55 to 125 Product overview: CD74HC4067M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4067M can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 160Ohm 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160287-CD74HC4067M
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 89MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 50pF
Family Name: CD74HC4067
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
On-State Resistance (Maximum): 160 Ohm
Switch Time (Ton, Toff) (Maximum): 51ns, 49ns
Current - Leakage (IS(off)) (Maximum): 800nA
Alternative Parts (Cross-Reference): ADG706BRU-REEL; ADG706BRU-REEL7; 5962L1524701V9A;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 16:1 160Ohm 24-SOIC
LOGIC, MUX/DEMUX ANALOG HS, 24SOIC; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:90ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
IC MUX/DEMUX 1X16 24SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4067M | 747-CD74HC4067M | 296-9225-5-ND | 1160287-CD74HC4067M | CD74HC4067M | 36AJ8696 | CD74HC4067M |
| Product Name | CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M | Analog Switches, Multiplexers, Demultiplexers | Logic, Mux/demux Analog Hs, 24Soic; Multiplexer Configuration Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | |||||
| Applications | Catalog | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 80 ohms | 160 ohms | 160 ohms | 90 ohms | 8.5 ohms |