Manufacturer: Texas Instruments
Win Source Part Number: 1160232-CD74HC251E
Series: 74HC
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HC251
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MC74HC251N; MM74HC251N_Q; MM74HC251N_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Multiplexer 1 x 8:1 16-PDIP
IC MULTIPLEXER 1 X 8:1 16DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1160232-CD74HC251E | 296-33057-5-ND | CD74HC251E |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC251E | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts |