High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
Triple 2:1 Analog Mux IC, 16-Pin SOIC, Surface Mount Product overview: CD74HC4053M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053M can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083162-CD74HC4053M
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
74HC CMOS, SMD, 74HC4053, SOIC16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4053M | 296-9220-5-ND | 747-CD74HC4053M | 083162-CD74HC4053M | CD74HC4053M | 29AH3623 |
| Product Name | CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | SMD SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M | Analog Switches, Multiplexers, Demultiplexers | 74Hc Cmos, Smd, 74Hc4053, Soic16; Multiplexer Configuration Texas Instruments |
| Configuration | 3 X SPDT | 2x1 | 2x1 | |||
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 160 ohms |