4 Circuit IC Switch 1:1 95Ohm 14-SOIC
4 Circuit IC Switch 1:1 95Ohm 14-SOIC
4-Ch SPST Analog Switch, 200MHz, 5.5V, SOIC, Gold Product overview: D24066QM96G4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-D24066QM96G4Q1 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD 1X1 14SOIC
4 Circuit IC Switch 1:1 95Ohm 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-24332-2-ND | 747-D24066QM96G4Q1 | D24066QM96G4Q1 | D24066QM96G4Q1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 200MHz 5.5V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Ron | 95 ohms | 1 ohms | 95 ohms | |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz |