Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers DG211CJ

Description
4 Circuit IC Switch 1:1 175Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 175Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG211CJIS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG211CJIS-ND
Analog Switches, Multiplexers, Demultiplexers DG211CJIS-ND
4 Circuit IC Switch 1:1 175Ohm 16-PDIP

4 Circuit IC Switch 1:1 175Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
175OHM Analog Switch and Multiplexer IC
747-DG211CJ
175OHM Analog Switch and Multiplexer IC 747-DG211CJ
IC SWITCH SPST-NCX4 175OHM 16DIP Product overview: DG211CJ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 175OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG211CJ can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX4 175OHM 16DIP Product overview: DG211CJ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 175OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG211CJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG211CJ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG211CJ
Interface - Analog Switches, Multiplexers, Demultiplexers DG211CJ
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG211CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG211CJ
Analog Switches, Multiplexers, Demultiplexers DG211CJ
4 Circuit IC Switch 1:1 175Ohm 16-PDIP

4 Circuit IC Switch 1:1 175Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG211CJIS-ND 747-DG211CJ DG211CJ DG211CJ
Product Name Analog Switches, Multiplexers, Demultiplexers 175OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 15 volts
Ron 175 ohms 175 ohms
tON 460 ns
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Bilateral switch - 74LVC2G66GN,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100364QC - Lingto Electronic Limited
Specs
Configuration 1 x 16:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details