High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti
3-Ch 2:1 Analog Switch IC, 5V, 200MHz, TSSOP Product overview: CD74HC4053PWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053PWT can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1028411-CD74HC4053PW
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4053PWT | 747-CD74HC4053PWT | 296-CD74HC4053PWTTR-ND | 1028411-CD74HC4053PWT | CD74HC4053PWT | CD74HC4053PWT |
| Product Name | CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers | 5V 200MHz TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWT | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | 2x1 | |||
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |