High Speed CMOS Logic 8-Channel Analog Multiplexers/Demulti
1 Circuit IC Switch 8:1 130Ohm 20-SOIC
8:1 Analog Multiplexer, 145MHz BW, 5V, SOIC Product overview: CD74HC4351M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 145MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4351M96 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 130Ohm 20-SOIC
IC MUX/DEMUX 8X1 20SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4351M96 | 296-38068-2-ND | 747-CD74HC4351M96 | CD74HC4351M96 | CD74HC4351M96 |
| Product Name | CD74HC4351 High Speed CMOS Logic 8-Channel Analog Multiplexers/Demultiplexers with Latch | Analog Switches, Multiplexers, Demultiplexers | 145MHz 5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |