Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG2041DQ-T1-E3

Description
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG2041DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2041DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG2041DQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2041DQ-T1-E3 - 114694-DG2041DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2041DQ-T1-E3
114694-DG2041DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2041DQ-T1-E3 114694-DG2041DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 114694-DG2041DQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 3pC Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 42ns, 32ns Channel Capacitance(CS off, CD off): 26pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): ADG711BRU-REEL7; ADG711WBRUZ-REEL; DG2041DQ; DG2041DQ-T1-E3; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 114694-DG2041DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 3pC
Crosstalk: -93dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 42ns, 32ns
Channel Capacitance(CS off, CD off): 26pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): ADG711BRU-REEL7; ADG711WBRUZ-REEL; DG2041DQ; DG2041DQ-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Analog Switch and Multiplexer IC
747-DG2041DQ-T1-E3
Quad TSSOP Analog Switch and Multiplexer IC 747-DG2041DQ-T1-E3
IC QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, TSSOP-16, Multiplexer or Switch Product overview: DG2041DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2041DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, TSSOP-16, Multiplexer or Switch Product overview: DG2041DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2041DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2041DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2041DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2041DQ-T1-E3
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2041DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2041DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2041DQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG2041DQ-T1-E3TR-ND 114694-DG2041DQ-T1-E3 747-DG2041DQ-T1-E3 DG2041DQ-T1-E3 DG2041DQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2041DQ-T1-E3 Quad TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Ron 1.5 ohms 1.5 ohms 0.3000 ohms
tON 42 ns
Unlock Full Specs
to access all available technical data