Quad SPST Analog Switch IC, 4-Ch, Dual Supply 15V, DIP Product overview: DG201HSDJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG201HSDJ-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
Manufacturer: Vishay
Win Source Part Number: 1033131-DG201HSDJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -5pC
Crosstalk: -100dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 10.8 V to 16.5 V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 60ns, 50ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC SWITCH QUAD SPST 16DIP
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG201HSDJ-E3 | DG201HSDJ-E3-ND | 1033131-DG201HSDJ-E3 | DG201HSDJ-E3 | DG201HSDJ-E3 |
| Product Name | Dual Quad 15V DIP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201HSDJ-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 16.5 volts | 7 to 36 volts | 10.8 to 16.5 volts | ||
| Min Operating Current | 4.5 mA | ||||
| Power Dissipation | 470 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |