4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
A quad analogue switch that features high accuracy and reduced power consumption and is suitable for applications in test equipment to computer peripherals. With single supply operation also possible, the switch is also suitable for portable instruments.
Configuration = Quad SPST
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V, 9 V, 12 V, 15 V, 18 V, 24 V
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Dual, Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Typical Dual Supply Voltage = ±12 V, ±15 V, ±18 V, ±5 V, ±9 V
Delivery on production packaging - Reel. This product is non-returnable.
A quad analogue switch that features high accuracy and reduced power consumption and is suitable for applications in test equipment to computer peripherals. With single supply operation also possible, the switch is also suitable for portable instruments.
Configuration = Quad SPST
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V, 9 V, 12 V, 15 V, 18 V, 24 V
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Dual, Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Typical Dual Supply Voltage = ±12 V, ±15 V, ±18 V, ±5 V, ±9 V
A quad analogue switch that features high accuracy and reduced power consumption and is suitable for applications in test equipment to computer peripherals. With single supply operation also possible, the switch is also suitable for portable instruments.
Configuration = Quad SPST
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V, 9 V, 12 V, 15 V, 18 V, 24 V
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Dual, Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Typical Dual Supply Voltage = ±12 V, ±15 V, ±18 V, ±5 V, ±9 V
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Manufacturer: Vishay
Win Source Part Number: 122825-DG212BDY-T1-E
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Family Name: DG212B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 25 V
Dual Supply Voltage(V±): ±4.5 V to 22 V
Max Switch Time (Ton,Toff): 300ns, 200ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG445CY; DG445CY-T; MAX313CSE-T; MAX313CSE;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DigiKey | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | DG212BDY-T1-E3TR-ND | DG212BDY-T1-E3 | 7104780P | DG212BDY-T1-E3 | 122825-DG212BDY-T1-E3 |
Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG212BDY-T1-E3 | |
Switch Type | SPST; 1:1 | ||||
Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
Supply Voltage (VS) | 4.5 to 25 volts | -18 to 18 volts | 4.5 to 25 volts | ||
Ron | 85 ohms | 2 ohms | 85 ohms | ||
tON | 300 ns |