The CD74HC4051 is an 8-channel analog multiplexer/demultip
High Speed CMOS 8-Channel Analog Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 1028406-CD74HC4051PW
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 25pF
Max Leakage Current (IS off): 400nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP
8:1 Analog Multiplexer IC, 1-Ch, 180MHz, 5V, TSSOP Product overview: CD74HC4051PWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051PWT can be used for catalog matching and distributor lookup.
Texas Instruments CD74HC4051PWT
Texas Instruments CD74HC4051PWT
Texas Instruments CD74HC4051PWT
IC MUX/DEMUX 8X1 16TSSOP
LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4051PWT | 1028406-CD74HC4051PWT | 296-CD74HC4051PWTCT-ND | 747-CD74HC4051PWT | 2528815 | CD74HC4051PWT | 26AJ5535 | CD74HC4051PWT |
| Product Name | CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWT | Analog Switches, Multiplexers, Demultiplexers | 180MHz 5V TSSOP Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Logic, Analog Mux/demux Hs, 16Tssop; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | |||||
| Applications | Catalog | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Ron | 45 ohms | 130 ohms | 5 ohms | 180 ohms | 130 ohms |