Manufacturer: Texas Instruments
Win Source Part Number: 765494-CD74HCT257M
Series: 74HCT
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HCT257
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HCT257D/S71,118; 74HCT257D/S71; 74HCT257D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 765494-CD74HCT257M | 296-33141-5-ND | CD74HCT257M |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT257M | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts |