3-to-8 Line Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1028480-CD74HCT137MT
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC DECODER/DEMUX 1X3:8 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD74HCT137MT | 296-32080-1-ND | 1028480-CD74HCT137MT | CD74HCT137MT |
| Product Name | 5V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT137MT | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | ||
| Bandwidth | 28 MHz |