2 Circuit IC Switch 2:1 5Ohm 12-QFN (3x3)
IC SWITCH SPDT X 2 5OHM 12QFN Product overview: DG2032DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2032DN-T1-E4 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1033139-DG2032DN-T1-
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 38pC
Crosstalk: -82dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm
Case / Package: 12-QFN (3x3)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 53ns, 38ns
Channel Capacitance(CS off, CD off): 15pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC SWITCH DUAL CMOS 12QFN
2 Circuit IC Switch 2:1 5Ohm 12-QFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2032DN-T1-E4-ND | 747-DG2032DN-T1-E4 | 1033139-DG2032DN-T1-E4 | DG2032DN-T1-E4 | DG2032DN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2032DN-T1-E4 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Ron | 5 ohms | 0.4000 ohms | 0.4000 ohms | 5 ohms | |
| tON | 53 ns | ||||
| tOFF | 38 ns |