The DG202BDY-T1-E3 is a quad single-pole single-throw (SPST) analog switch designed for various applications including telecommunications, instrumentation, and computer peripherals. It operates with a single supply voltage range of 4.5 V to 25 V and can handle dual supply voltages of ±4.5 V to ±22 V. The device features low on-resistance, with a maximum of 85 Ohms, and low leakage current, rated at a maximum of 500 pA. It has a fast switching time, with turn-on and turn-off times of 300 ns and 200 ns, respectively. The DG202BDY-T1-E3 is characterized by a charge injection of 1 pC and a crosstalk specification of -95 dB at 100 kHz, ensuring minimal interference between channels. The device is packaged in a 16-SOIC format and operates within a temperature range of -40°C to 85°C. It is compliant with RoHS standards and is suitable for applications requiring high accuracy and low power consumption.
Quad SPST Analog Switch, 4-Ch, 22V, SOIC, Surface Mount Product overview: DG202BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG202BDY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 131456-DG202BDY-T1-E
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 25 V
Dual Supply Voltage(V±): ±4.5 V to 22 V
Max Switch Time (Ton,Toff): 300ns, 200ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD CMOS 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG202BDY-T1-E3 | 131456-DG202BDY-T1-E3 | DG202BDY-T1-E3CT-ND | DG202BDY-T1-E3 | DG202BDY-T1-E3 |
| Product Name | Quad SMD 22V SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDY-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 25 volts | 4.5 to 25 volts | 4.5 to 25 volts | ||
| Min Operating Current | 0.0500 mA | ||||
| Power Dissipation | 640 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |