Texas Instruments CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052PW

Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer - CD74HC4052PW - Texas Instruments
Dallas, TX, United States
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer
CD74HC4052PW
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052PW
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125

High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25996-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25996-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-25996-5-ND
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
185MHz 5V TSSOP Analog Switch and Multiplexer IC
747-CD74HC4052PW
185MHz 5V TSSOP Analog Switch and Multiplexer IC 747-CD74HC4052PW
185MHz Analog Multiplexer, 2-Ch, 4:1, 5V, TSSOP Product overview: CD74HC4052PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052PW can be used for catalog matching and distributor lookup.

185MHz Analog Multiplexer, 2-Ch, 4:1, 5V, TSSOP Product overview: CD74HC4052PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Analog Mux/demux Hs, 16Tssop; Multiplexer Configuration Texas Instruments - 36AJ8692 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Analog Mux/demux Hs, 16Tssop; Multiplexer Configuration Texas Instruments
36AJ8692
Logic, Analog Mux/demux Hs, 16Tssop; Multiplexer Configuration Texas Instruments 36AJ8692
LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:80ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:80ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4052PW
Analog Switches, Multiplexers, Demultiplexers CD74HC4052PW
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4052PW 296-25996-5-ND 747-CD74HC4052PW 36AJ8692 CD74HC4052PW
Product Name CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 185MHz 5V TSSOP Analog Switch and Multiplexer IC Logic, Analog Mux/demux Hs, 16Tssop; Multiplexer Configuration Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X 1:4 MUX 4x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 1 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 80 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DRYRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16211VRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details