High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip
2-Ch 4:1 Analog Mux/Demux IC, 185MHz, 5V, SOIC Product overview: CD74HC4052MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052MT can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4052MT | 747-CD74HC4052MT | 296-CD74HC4052MTDKR-ND | CD74HC4052MT | CD74HC4052MT |
| Product Name | CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer | 185MHz 5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |