Texas Instruments CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052PWR

Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer - CD74HC4052PWR - Texas Instruments
Dallas, TX, United States
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer
CD74HC4052PWR
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052PWR
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125

High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17619-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17619-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17619-2-ND
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17619-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17619-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17619-6-ND
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17619-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17619-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17619-1-ND
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
185MHz 5V TSSOP Analog Switch and Multiplexer IC
747-CD74HC4052PWR
185MHz 5V TSSOP Analog Switch and Multiplexer IC 747-CD74HC4052PWR
Analog Multiplexer, 2-Ch, 4:1 SP4T, 185MHz, 5V, TSSOP Product overview: CD74HC4052PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052PWR can be used for catalog matching and distributor lookup.

Analog Multiplexer, 2-Ch, 4:1 SP4T, 185MHz, 5V, TSSOP Product overview: CD74HC4052PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 6622552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622552
Multiplexer & Demultiplexer ICs 6622552
High Speed CMOS Diff 4-Ch MUX 16P TSSOP

High Speed CMOS Diff 4-Ch MUX 16P TSSOP

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622552P
Multiplexer & Demultiplexer ICs 6622552P
High Speed CMOS Diff 4-Ch MUX 16P TSSOP

High Speed CMOS Diff 4-Ch MUX 16P TSSOP

Supplier's Site
Multiplexer & Demultiplexer ICs - 9224731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
9224731
Multiplexer & Demultiplexer ICs 9224731
High Speed CMOS Diff 4-Ch MUX 16P TSSOP

High Speed CMOS Diff 4-Ch MUX 16P TSSOP

Supplier's Site
Analog Mux/dmux, Dual 4 X 1, Tssop16; Multiplexer Configuration Texas Instruments - 94T4997 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Dual 4 X 1, Tssop16; Multiplexer Configuration Texas Instruments
94T4997
Analog Mux/dmux, Dual 4 X 1, Tssop16; Multiplexer Configuration Texas Instruments 94T4997
ANALOG MUX/DMUX, DUAL 4 X 1, TSSOP16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:130ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MUX/DMUX, DUAL 4 X 1, TSSOP16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:130ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments - 29AH3622 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments
29AH3622
Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments 29AH3622
ANALOG MUX/DMUX, DUAL 4 X 1, TSSOP16; MU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANALOG MUX/DMUX, DUAL 4 X 1, TSSOP16; MU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4052PWR
Analog Switches, Multiplexers, Demultiplexers CD74HC4052PWR
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4052PWR
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4052PWR
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD74HC4052PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD74HC4052PWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD74HC4052PWR
2 130Ω 单刀四掷(SP4T) TSSOP-16 Analog Switches / Multiplexers ROHS

2 130Ω 单刀四掷(SP4T) TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4052PWR 296-17619-2-ND 747-CD74HC4052PWR 6622552 6622552P 94T4997 29AH3622 CD74HC4052PWR CD74HC4052PWR CD74HC4052PWR
Product Name CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 185MHz 5V TSSOP Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Mux/dmux, Dual 4 X 1, Tssop16; Multiplexer Configuration Texas Instruments Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 2 X 1:4 MUX 4x1 4x1; Dual 4:1 4x1; Dual 4:1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 1 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 130 ohms 130 ohms 5 ohms 130 ohms
Unlock Full Specs
to access all available technical data