Texas Instruments CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051MT

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051MT - Texas Instruments
Dallas, TX, United States
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer
CD74HC4051MT
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051MT
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-SOIC -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4051MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4051MTDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4051MTDKR-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4051MTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4051MTTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4051MTTR-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4051MTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4051MTCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4051MTCT-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
180MHz 5V SOIC Analog Switch and Multiplexer IC
747-CD74HC4051MT
180MHz 5V SOIC Analog Switch and Multiplexer IC 747-CD74HC4051MT
8:1 Analog Multiplexer IC, 1-Ch, 180MHz, 5V, SOIC Product overview: CD74HC4051MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051MT can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer IC, 1-Ch, 180MHz, 5V, SOIC Product overview: CD74HC4051MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT - 1028404-CD74HC4051MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT
1028404-CD74HC4051MT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT 1028404-CD74HC4051MT
Manufacturer: Texas Instruments Win Source Part Number: 1028404-CD74HC4051MT Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 25pF Max Leakage Current (IS off): 400nA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Multimedia, Clock & Timing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1028404-CD74HC4051MT
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 25pF
Max Leakage Current (IS off): 400nA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Clock & Timing, Communications & Networking

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051MT
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051MT
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051MT
Analog Switches, Multiplexers, Demultiplexers CD74HC4051MT
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4051MT 296-CD74HC4051MTDKR-ND 747-CD74HC4051MT 1028404-CD74HC4051MT CD74HC4051MT CD74HC4051MT
Product Name CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 180MHz 5V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 1 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 5 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4316 High Speed CMOS Logic Quad Analog Switch with Level Translation - CD54HC4316F3A - Texas Instruments
Specs
Switch Type 4 x SPST (4 x 1:1)
Operating Temperature -55 to 125 C (-67 to 257 F)
Logic Family HC
View Details
3 suppliers
Quad 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
100MHz 2.5V 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16212DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers