High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs 16-SOIC -55 to 125
5-V, 1:1 (SPST), 4-channel analog switch with level translation & TTL inputs 16-SOIC -55 to 125 Product overview: CD74HCT4316M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4316M can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
TEXAS INSTRUMENTS CD74HCT4316M Analogue Switch, SPST, 4 Channels, 170 ohm, 4.5V to 5.5V, SOIC, 16 Pins
IC SWITCH QUAD 1X2 16SOIC
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4316M | 747-CD74HCT4316M | 296-33158-5-ND | 815-CD74HCT4316M | CD74HCT4316M | CD74HCT4316M |
| Product Name | CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | TEXAS INSTRUMENTS CD74HCT4316M Analogue Switch, SPST, 4 Channels, 170 ohm, 4.5V to 5.5V, SOIC, 16 Pins | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | SPST | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 1 to ? volts | 1 to 5.5 volts | 4.5 volts | ||
| Ron | 35 ohms | 170 ohms | 5.00E-6 ohms | 5 ohms | 170 ohms | |
| Min Operating Current | 0.0160 mA | 0.0160 mA |