Decoder/Demultiplexe
8-Bit 1-of-8 Decoder IC, 70MHz, SOIC, 5V Product overview: CY74FCT138ATSOC from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 70MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT138ATSOC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 124368-CY74FCT138ATS
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC DECODER/DEMUX 1X3:8 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-CY74FCT138ATSOC-ND | 743-CY74FCT138ATSOC | 124368-CY74FCT138ATSOC | CY74FCT138ATSOC |
| Product Name | Signal Switches, Multiplexers, Decoders | 8-bit 70MHz 5V SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT138ATSOC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "16-SOIC | Rail/Tube | SOIC; 16-SOIC | |
| Standards and Certifications | RoHS |