Manufacturer: Vishay
Win Source Part Number: 080446-DG2018DN-T1-E
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 180MHz
Charge Injection: -2.46pC
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 600 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 48ns, 33ns
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 1nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
IC SWITCH DPDT X 2 8OHM 16QFN Product overview: DG2018DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2018DN-T1-E4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:2 8Ohm 16-QFN (3x3)
2 Circuit IC Switch 2:2 8Ohm 16-QFN (3x3)
IC SWITCH DUAL SPDT 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 080446-DG2018DN-T1-E4 | 747-DG2018DN-T1-E4 | DG2018DN-T1-E4-ND | DG2018DN-T1-E4 | DG2018DN-T1-E4 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2018DN-T1-E4 | 8OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-QFN (3x3) | Tape & Reel (TR) | 16-VFQFN | 16-VFQFN Exposed Pad |