4 Circuit IC Switch 1:1 85Ohm 16-PDIP
SPST, 4 Func, CMOS, PDIP16, Product overview: DG212BDJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG212BDJ can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16DIP
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG212BDJ-ND | 747-DG212BDJ | DG212BDJ | DG212BDJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 4.5 to 25 volts | 4.5 to 25 volts | ||
| Ron | 85 ohms | 2 ohms | 85 ohms | |
| tON | 300 ns |