Texas Instruments CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051EE4

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051EE4 - Texas Instruments
Dallas, TX, United States
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer
CD74HC4051EE4
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051EE4
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-PDIP -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4051EE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4051EE4-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4051EE4-ND
IC MUX 8:1 160OHM 16DIP

IC MUX 8:1 160OHM 16DIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051EE4
Analog Switches, Multiplexers, Demultiplexers CD74HC4051EE4
1 Circuit IC Switch 8:1 160Ohm 16-PDIP

1 Circuit IC Switch 8:1 160Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4051EE4 296-CD74HC4051EE4-ND CD74HC4051EE4
Product Name CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Ron 45 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 296-1P1G3157QDBVRQ1HY-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 15 ohms
View Details
2 suppliers