Texas Instruments SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer CLV4051ATPWRG4Q1

Description
Automotive Catalog 8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
Automotive Catalog 8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer - CLV4051ATPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer
CLV4051ATPWRG4Q1
SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer CLV4051ATPWRG4Q1
Automotive Catalog 8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 105

Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 105

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - 1161914-CLV4051ATPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1
1161914-CLV4051ATPWRG4Q1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 1161914-CLV4051ATPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1161914-CLV4051ATPWR G4Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 5.5 V -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Family Name: CLV4051A-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): 74LV4051PWDH; HD74LV4051AT; HD74LV4051ATELL; Introduction Date: September 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161914-CLV4051ATPWRG4Q1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 5.5 V
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF
Family Name: CLV4051A-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 75 Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): 74LV4051PWDH; HD74LV4051AT; HD74LV4051ATELL;
Introduction Date: September 05, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CLV4051ATPWRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CLV4051ATPWRG4Q1TR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CLV4051ATPWRG4Q1TR-ND
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
35MHz 5V TSSOP Analog Switch and Multiplexer IC
747-CLV4051ATPWRG4Q1
35MHz 5V TSSOP Analog Switch and Multiplexer IC 747-CLV4051ATPWRG4Q1
8:1 Analog Multiplexer IC, 35MHz, 5V, 1-Ch, TSSOP Product overview: CLV4051ATPWRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CLV4051ATPWRG4Q1 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer IC, 35MHz, 5V, 1-Ch, TSSOP Product overview: CLV4051ATPWRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CLV4051ATPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CLV4051ATPWRG4Q1
Analog Switches, Multiplexers, Demultiplexers CLV4051ATPWRG4Q1
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CLV4051ATPWRG4Q1
Interface - Analog Switches, Multiplexers, Demultiplexers CLV4051ATPWRG4Q1
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CLV4051ATPWRG4Q1 1161914-CLV4051ATPWRG4Q1 296-CLV4051ATPWRG4Q1TR-ND 747-CLV4051ATPWRG4Q1 CLV4051ATPWRG4Q1 CLV4051ATPWRG4Q1
Product Name SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 Analog Switches, Multiplexers, Demultiplexers 35MHz 5V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1
Applications Automotive Automotive
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 22 ohms 75 ohms 75 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data