Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74HCT238E

Description
Decoder/Demultiplexe r 1 x 3:8 16-PDIP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-2143-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-2143-5-ND
Signal Switches, Multiplexers, Decoders 296-2143-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-PDIP

Decoder/Demultiplexer 1 x 3:8 16-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Analog Switch and Multiplexer IC
743-CD74HCT238E
5V Analog Switch and Multiplexer IC 743-CD74HCT238E
3-to-8 Line Demultiplexer/Decode r, CMOS, 5V, PDIP Product overview: CD74HCT238E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT238E can be used for catalog matching and distributor lookup.

3-to-8 Line Demultiplexer/Decoder, CMOS, 5V, PDIP Product overview: CD74HCT238E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT238E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT238E - 079919-CD74HCT238E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT238E
079919-CD74HCT238E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT238E 079919-CD74HCT238E
Manufacturer: Texas Instruments Win Source Part Number: 079919-CD74HCT238E Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079919-CD74HCT238E
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT238E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT238E
Logic - Signal Switches, Multiplexers, Decoders CD74HCT238E
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-2143-5-ND 743-CD74HCT238E 079919-CD74HCT238E CD74HCT238E
Product Name Signal Switches, Multiplexers, Decoders 5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT238E Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "16-DIP Rail/Tube DIP; PDIP; 16-PDIP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data