5-V, 1:1 (SPST), 4-channel analog switch with TTL inputs 14-SOIC -55 to 125 Product overview: CD74HCT4066M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4066M can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
IC SWITCH QUAD 1X1 14SOIC
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-CD74HCT4066M | 296-26031-5-ND | CD74HCT4066M | CD74HCT4066M |
| Product Name | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 4.5 to ? volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Number of Pins | 14 | |||
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) |