4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP
SPST 4-Ch Multiplexer IC, 4.5-16.5V, 125°C, 16-Pin SOIC Product overview: DG1413EEQ-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 16.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG1413EEQ-T1-GE4
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP
IC SWITCH SPST QUAD 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG1413EEQ-T1-GE4DKR-ND | 747-DG1413EEQ-T1-GE4 | DG1413EEQ-T1-GE4 | DG1413EEQ-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 16.5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 4.5 to 24 volts | 4.5 to ? volts | ||
| Ron | 1.5 ohms | 1.5 ohms | 0.0400 ohms | |
| Bandwidth | 150 MHz | 150 MHz | 150 MHz |