Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237PWR CD74HC237PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 915149-CD74HC237PWR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC237 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13813-1-ND, -CD74HC237PWR-NDR, -CD74HC237PWRG4-NDR, -CD74HC237PWRE4-NDR, CD74HC237PWRE4-ND, 296-13813-6, CD74HC237PWRG4-ND, 296-13813-1, 296-13813-2, CD74HC237PWRE4, -CD74HC237PWRE4, -CD74HC237PWRG4, CD74HC237PWRG4, 296-13813-6-NDR, -296-13813-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915149-CD74HC237PWR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC237 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13813-1-ND, -CD74HC237PWR-NDR, -CD74HC237PWRG4-NDR, -CD74HC237PWRE4-NDR, CD74HC237PWRE4-ND, 296-13813-6, CD74HC237PWRG4-ND, 296-13813-1, 296-13813-2, CD74HC237PWRE4, -CD74HC237PWRE4, -CD74HC237PWRG4, CD74HC237PWRG4, 296-13813-6-NDR, -296-13813-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237PWR - 915149-CD74HC237PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237PWR
915149-CD74HC237PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237PWR 915149-CD74HC237PWR
Manufacturer: Texas Instruments Win Source Part Number: 915149-CD74HC237PWR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC237 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13813-1-ND, -CD74HC237PWR-NDR, -CD74HC237PWRG4-NDR, -CD74HC237PWRE4-NDR, CD74HC237PWRE4-ND, 296-13813-6, CD74HC237PWRG4-ND, 296-13813-1, 296-13813-2, CD74HC237PWRE4, -CD74HC237PWRE4, -CD74HC237PWRG4, CD74HC237PWRG4, 296-13813-6-NDR, -296-13813-1

Manufacturer: Texas Instruments
Win Source Part Number: 915149-CD74HC237PWR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC237
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13813-1-ND, -CD74HC237PWR-NDR, -CD74HC237PWRG4-NDR, -CD74HC237PWRE4-NDR, CD74HC237PWRE4-ND, 296-13813-6, CD74HC237PWRG4-ND, 296-13813-1, 296-13813-2, CD74HC237PWRE4, -CD74HC237PWRE4, -CD74HC237PWRG4, CD74HC237PWRG4, 296-13813-6-NDR, -296-13813-1

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-CD74HC237PWR
TSSOP Analog Switch and Multiplexer IC 743-CD74HC237PWR
3-to-8 Line Decoder/Demux, 74HC CMOS, 125°C, TSSOP Product overview: CD74HC237PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC237PWR can be used for catalog matching and distributor lookup.

3-to-8 Line Decoder/Demux, 74HC CMOS, 125°C, TSSOP Product overview: CD74HC237PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC237PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13813-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13813-2-ND
Signal Switches, Multiplexers, Decoders 296-13813-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13813-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13813-1-ND
Signal Switches, Multiplexers, Decoders 296-13813-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13813-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13813-6-ND
Signal Switches, Multiplexers, Decoders 296-13813-6-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC237PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC237PWR
Logic - Signal Switches, Multiplexers, Decoders CD74HC237PWR
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 915149-CD74HC237PWR 743-CD74HC237PWR 296-13813-2-ND CD74HC237PWR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC237PWR TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP Tape and Reel TSSOP; "16-TSSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data